IC SRAM 18MBIT PAR 119PBGA / SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 119-PBGA (14x22) Product overview: CY7C1380F-167BGC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CY7C1380F-167BG
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 167 MHz 3.4 ns 119-PBGA (14x22)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-CY7C1380F-167BGC | CY7C1380F-167BGC |
| Product Name | 167 MHz Memory IC and Storage Component | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.4 ns | 3.4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |