IC SRAM 18MBIT PAR 100TQFP Product overview: CY7C1371D-100AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1371D-100AXC
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 100MHz 8.5ns 100-TQFP (14x20)
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C1371D-100AXC | 448-CY7C1371D-100AXC-ND | CY7C1371D-100AXC |
| Product Name | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 8.5 ns | 8.5 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18000 kbits | 18000 kbits | 18000 kbits |
| Number of Words | 512 k |