Clock Buffer/Driver IC 8:8 80 MHz 32-LCC (J-Lead)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | CY7B991-5JI |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.5 to 5.5 volts |
| Switching Frequency | 80000 kHz |