IC RECEIVER 28PLCC Product overview: CY7B933-JXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7B933-JXC can be used for catalog matching and distributor lookup.
IC RECEIVER 28PLCC
HOTLINK TRANSCEIVER, 5.5V, LCC-28; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-CY7B933-JXC | CY7B933-JXC | 19M6525 |
| Product Name | Interface Transceiver IC | Drivers, Receivers, Transceivers | Hotlink Transceiver, 5.5V, Lcc-28; Ic Interface Type Cypress Infineon Technologies |
| Device Type | Transceiver | Receiver | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |