IC OSC XTAL PROG 6CLCC
Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | CY2XF33FLXIT | CY2XF33FLXIT |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 50 to 690 MHz | 50 to 690 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |