Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-SSOP (0.209", 5.30mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | CY2CC1810OXIT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 200000 kHz |