The CY29973AXI is a 3.3V multi-output zero delay buffer capable of generating clock frequencies up to 125 MHz. It features 12 configurable clock outputs with a maximum output-to-output skew of 350 ps, ensuring precise timing for various applications. The device supports dynamic toggling between two reference clock inputs and is compatible with spread spectrum clocking, which helps reduce electromagnetic interference. It operates over an industrial temperature range of -40°C to +85°C and comes in a 52-pin TQFP package. The product is designed for applications requiring reliable clock distribution and synchronization, making it suitable for high-performance electronic systems.
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 125MHz 1 52-TQFP
IC CLK ZDB 12OUT 125MHZ 52TQFP
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer IC 125MHz 1 52-TQFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY29973AXI-ND | CY29973AXI | CY29973AXI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer; Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | Clock |
| Package Type | Surface Mount; 52-TQFP | Surface Mount; Surface Mount | Surface Mount; 52-TQFP |
| Supply Voltage | 2.9 to 3.6 volts | 2.9 to 3.6 volts | 2.9 to 3.6 volts |