Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 200MHz 32-TQFP
IC CLK BUFFER 2:9 200MHZ 32TQFP
IC CLK BUFFER 2:9 200MHZ 32TQFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY29947AXIT-ND | CY29947AXIT | CY29947AXIT |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | |
| Package Type | Surface Mount; 32-TQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts |