Infineon Technologies AG 14.318MHz 200MHz TSSOP Embedded Microprocessor MPU CY28419ZCT

Description
Clock Synthesizer with Differential SRC and CPU Outputs / Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28419ZCT from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 14.318MHz, 200MHz, TSSOP, Embedded Microprocessor MPU, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419ZCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Synthesizer with Differential SRC and CPU Outputs / Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28419ZCT from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 14.318MHz, 200MHz, TSSOP, Embedded Microprocessor MPU, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419ZCT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.318MHz 200MHz TSSOP Embedded Microprocessor MPU - 728-CY28419ZCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.318MHz 200MHz TSSOP Embedded Microprocessor MPU
728-CY28419ZCT
14.318MHz 200MHz TSSOP Embedded Microprocessor MPU 728-CY28419ZCT
Clock Synthesizer with Differential SRC and CPU Outputs / Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28419ZCT from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 14.318MHz, 200MHz, TSSOP, Embedded Microprocessor MPU, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419ZCT can be used for catalog matching and distributor lookup.

Clock Synthesizer with Differential SRC and CPU Outputs / Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28419ZCT from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.318MHz, 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 14.318MHz, 200MHz, TSSOP, Embedded Microprocessor MPU, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28419ZCT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 728-CY28419ZCT
Product Name 14.318MHz 200MHz TSSOP Embedded Microprocessor MPU
Microprocessor Family CY28419
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 516 PBGA
Clock Speed 264 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details