IC CLK GEN CPU 266MHZ 2CIRC 48SS
Intel CPU Servers Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 266MHz 2 Output 48-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY28416OXCT | CY28416OXCT |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Frequency | 266 MHz | 266 MHz |
| Bus Interface | Clock |