Infineon Technologies AG Dual 3.3V Clock and Timing IC CY28404OCT

Description
CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP T/R Product overview: CY28404OCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP T/R Product overview: CY28404OCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OCT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Clock and Timing IC - 763-CY28404OCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Clock and Timing IC
763-CY28404OCT
Dual 3.3V Clock and Timing IC 763-CY28404OCT
CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP T/R Product overview: CY28404OCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OCT can be used for catalog matching and distributor lookup.

CK409-COMPLIANT CLOCK SYNTHESIZER / IC PLL CLOCK SYNTHESIZER DUAL 3.3V 48SSOP T/R Product overview: CY28404OCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28404OCT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 763-CY28404OCT
Product Name Dual 3.3V Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA010LNHTAG - 928754-NBXSBA010LNHTAG - Win Source Electronics
Specs
Package Type Surface Mount; 6-CLCC (7x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual CMOS Analog RC Timer - ALD7556PBL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-5972-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers
NA555 Precision Timers - NA555DG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers