Infineon Technologies AG 200MHz TSSOP Embedded Microprocessor MPU CY28346ZC-2T

Description
Clock Synthesizer with Differential CPU Outputs / Clock Generator 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28346ZC-2T from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, TSSOP, Embedded Microprocessor MPU, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28346ZC-2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Synthesizer with Differential CPU Outputs / Clock Generator 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28346ZC-2T from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, TSSOP, Embedded Microprocessor MPU, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28346ZC-2T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200MHz TSSOP Embedded Microprocessor MPU - 763-CY28346ZC-2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz TSSOP Embedded Microprocessor MPU
763-CY28346ZC-2T
200MHz TSSOP Embedded Microprocessor MPU 763-CY28346ZC-2T
Clock Synthesizer with Differential CPU Outputs / Clock Generator 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28346ZC-2T from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, TSSOP, Embedded Microprocessor MPU, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28346ZC-2T can be used for catalog matching and distributor lookup.

Clock Synthesizer with Differential CPU Outputs / Clock Generator 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28346ZC-2T from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, TSSOP, Embedded Microprocessor MPU, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CY28346ZC-2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 763-CY28346ZC-2T
Product Name 200MHz TSSOP Embedded Microprocessor MPU
Microprocessor Family CY28346-2
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details