Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
PREMIS SSCG EMI REDUCTION
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2548QC004T-ND | CY2548QC004T | CY2548QC004T |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; 24-UFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |