IC FANOUT DIST 8SOIC Product overview: CY2302SXI-1 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2302SXI-1 can be used for catalog matching and distributor lookup.
"Fanout Distribution, Frequency Multiplier, Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK FREQ MULTI/ZDB 2OUT 8SOIC
CLOCK BUFFER, 133MHz, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CLK BUFFER, 133MHZ, -40 TO 85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY2302SXI-1 | 448-CY2302SXI-1-ND | CY2302SXI-1 | 53M3379 | 40AJ6808 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Buffer, 133Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies | Clk Buffer, 133Mhz, -40 To 85Deg C; Clock Ic Type Cypress Infineon Technologies |
| Bus Interface | LVCMOS | LVCMOS | |||
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | SOIC |
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |