The SI52202-A02BGMR is a two-output PCI-Express clock generator designed for low power consumption and high performance in PCIe Gen 1/2/3/4/5 applications. It operates within a voltage range of 1.5 to 1.8 V and features a small QFN package, making it suitable for space-constrained designs. The device provides two 100 MHz differential clock outputs compliant with PCIe specifications and includes individual hardware control pins for enabling/disabling outputs, spread spectrum control for EMI reduction, and frequency selection. The clock generator supports a temperature range of -40 to 85 °C and is RoHS-6 compliant. Its low jitter performance of 0.13 ps rms max meets the stringent requirements of PCIe Gen 5, making it a reliable choice for applications such as servers, data centers, and various PCIe add-on cards.
Win Source Part Number: 1271767-SI52202-A02B
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe), Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI52202
PCI Express (PCIe), Clock Generator Clock Generator IC 100MHz 1 Output 20-QFN (3x3)
IC CLOCK GEN PCIE 20QFN Product overview: SI52202-A02BGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52202-A02BGMR can be used for catalog matching and distributor lookup.
IC CLOCK GEN PCIE 20QFN
PCI Express (PCIe), Clock Generator Clock Generator IC 100MHz 1 Output 20-QFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1271767-SI52202-A02BGMR | SI52202-A02BGMR-ND | 763-SI52202-A02BGMR | SI52202-A02BGMR | SI52202-A02BGMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; HCSL, LVCMOS | LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 20-VFQFN Exposed Pad |
| Supply Voltage | 1.5 to 1.8 volts | 1.5 to 1.8 volts | 1.5 to 1.8 volts | 1.5 to 1.8 volts |