The CY2292FXIT is a programmable clock generator with three integrated PLLs and field-programmable EPROM, housed in a 16-pin TSSOP package. It operates from 3.3V or 5.0V and supports industrial temperature range from -40°C to 85°C. It generates up to three custom output frequencies from a single reference clock source, with low skew, low jitter, and precision timing. The device includes power management features such as shutdown and output enable, and supports smooth frequency transitions for CPUCLK. Programming is enabled via external programmer, and the design supports industry-standard pinout for compact board layout.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY2292FXIT
"Clock Generator, Fanout Distribution IC 60MHz, 80MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 16SOIC Product overview: CY2292FXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2292FXIT can be used for catalog matching and distributor lookup.
IC 3PLL EPROM CLOCK GEN 16SOIC
Clock Generator, Fanout Distribution IC 60MHz, 80MHz 1 16-SOIC (0.154", 3.90mm Width)
IC 3PLL EPROM CLOCK GEN 16SOIC
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2292FXIT | 448-CY2292FXITTR-ND | 728-CY2292FXIT | CY2292FXIT | CY2292FXIT | CY2292FXIT |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY2292FXIT | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS | CMOS; CMOS | |
| Package Type | PG-DSO-16 | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 volts | 3.3 to 5 volts |