Clock Generator IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY22801SXC-030T | CY22801SXC-030T |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator |
| Bus Interface | CMOS; LVCMOS | 1 |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 3.14 to 3.47 volts |