Infineon Technologies AG Clock Generators, PLLs, Frequency Synthesizers CY22801KSXI-026T

Description
"IC 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"IC 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY22801KSXI-026T is a flash-programmable universal clock generator designed for various consumer and communication applications. It features a proprietary phase-locked loop (PLL) and supports input frequencies from 1 MHz to 133 MHz, with output frequencies reaching up to 200 MHz for commercial grade and 166.6 MHz for industrial grade. The device operates at a supply voltage of 3.3 V and is housed in an 8-pin small-outline integrated circuit (SOIC) package. This clock generator includes advanced features such as spread spectrum technology and voltage-controlled crystal oscillator (VCXO) capabilities, which contribute to low-jitter and high-accuracy outputs. The programming of the device is facilitated through a dedicated programmer dongle and CyClocksRT,Ñ¢ software, allowing for quick configuration of user-defined frequencies. Additionally, it supports a serial interface for device configuration and can be programmed for large production quantities through various distribution partners. The CY22801 is suitable for both commercial and industrial temperature ranges, making it a versatile choice for engineers looking for reliable clock generation solutions.

Datasheet Summary
Powered by GS/AI

The CY22801KSXI-026T is a flash-programmable universal clock generator designed for various consumer and communication applications. It features a proprietary phase-locked loop (PLL) and supports input frequencies from 1 MHz to 133 MHz, with output frequencies reaching up to 200 MHz for commercial grade and 166.6 MHz for industrial grade. The device operates at a supply voltage of 3.3 V and is housed in an 8-pin small-outline integrated circuit (SOIC) package. This clock generator includes advanced features such as spread spectrum technology and voltage-controlled crystal oscillator (VCXO) capabilities, which contribute to low-jitter and high-accuracy outputs. The programming of the device is facilitated through a dedicated programmer dongle and CyClocksRT,Ñ¢ software, allowing for quick configuration of user-defined frequencies. Additionally, it supports a serial interface for device configuration and can be programmed for large production quantities through various distribution partners. The CY22801 is suitable for both commercial and industrial temperature ranges, making it a versatile choice for engineers looking for reliable clock generation solutions.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXI-026TTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY22801KSXI-026TTR-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY22801KSXI-026TTR-ND
"IC 8-SOIC (0.154"", 3.90mm Width)"

"IC 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXI-026T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22801KSXI-026T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY22801KSXI-026T
IC CLOCK GENERATOR

IC CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 448-CY22801KSXI-026TTR-ND CY22801KSXI-026T
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers