NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45ns 48-FBGA (6x10)
IC NVSRAM 4MBIT PARALLEL 48FBGA Product overview: CY14B104NA-BA45XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B104NA-BA45X
Non-Volatile SRAM, 256KX16, 45ns, CMOS, PBGA48
NV SRAM, 256K X 16BIT, 45NS, FBGA-48; Memory Size:4Mbit; Memory Organisation:256K x 16bit; Read Access Time:45ns; Write Access Time:45ns; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:FBGA; No. of Pins:48Pins; RoHS Compliant: Yes
IC NVSRAM 4MBIT PARALLEL 48FBGA
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 45 ns 48-FBGA (6x10)
IC NVSRAM 4MBIT PARALLEL 48FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY14B104NA-BA45XI-ND | 774-CY14B104NA-BA45XI | CY14B104NA-BA45XI | 30AC9485 | CY14B104NA-BA45XI | CY14B104NA-BA45XI | CY14B104NA-BA45XI |
| Product Name | Memory | Memory IC and Storage Component | Nv Sram, 256K X 16Bit, 45Ns, Fbga-48; Memory Size Cypress Infineon Technologies | Memory | Memory | Memory | |
| Memory Category | NVRAM; NVSRAM | NVRAM; NVSRAM; Non-Volatile; SRAM Chip | SRAM Chip | SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 48-TFBGA | BGA; Tray | BGA; PG-TFBGA-48 | FBGA | 48-TFBGA | BGA; 48-TFBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |