Infineon Technologies AG Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25 V; 60; 100 mW; 6 V CNY17-3

Description
Phototransistor Optocoupler, 1.25 V (Typ.) Voltage Forward, 60 mA Current Forward Long term stability Industry standard dual in line package It is an optically coupled pair consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor.
Description
Phototransistor Optocoupler, 1.25 V (Typ.) Voltage Forward, 60 mA Current Forward Long term stability Industry standard dual in line package It is an optically coupled pair consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25 V; 60; 100 mW; 6 V
70225532
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25 V; 60; 100 mW; 6 V 70225532
Phototransistor Optocoupler, 1.25 V (Typ.) Voltage Forward, 60 mA Current Forward Long term stability Industry standard dual in line package It is an optically coupled pair consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor.

Phototransistor Optocoupler, 1.25 V (Typ.) Voltage Forward, 60 mA Current Forward

  • Long term stability
  • Industry standard dual in line package
    It is an optically coupled pair consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70225532
Product Name Optoisolator; Analog; 6-Pin DIP; Transistor; 1.25 V; 60; 100 mW; 6 V
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details