Infineon Technologies AG PMIC - PMIC - Gate Drivers - CHL8515CRT CHL8515CRT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 013109-CHL8515CRT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 10ns, 8ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 013109-CHL8515CRT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 10ns, 8ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - CHL8515CRT - 013109-CHL8515CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - CHL8515CRT
013109-CHL8515CRT
PMIC - PMIC - Gate Drivers - CHL8515CRT 013109-CHL8515CRT
Manufacturer: Infineon Technologies Win Source Part Number: 013109-CHL8515CRT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 10ns, 8ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 013109-CHL8515CRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 1V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 10ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - CHL8515CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
CHL8515CRT
PMIC - Gate Drivers CHL8515CRT
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 013109-CHL8515CRT CHL8515CRT
Product Name PMIC - PMIC - Gate Drivers - CHL8515CRT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC20/SDA-R - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 2V ~ 6V
Inputs 4
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details