CG7476AF -- CLOCK BUFFERS, DRIVERS
Infineon Technologies AG
Clock Buffers, Drivers
CG7476AF
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
CG7476AF |
|
Product Name
|
Clock Buffers, Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details
Allegro MicroSystems Inc.
Supply Voltage
4.5 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Driver Type
High-side
Output Configuration
Inverting
Output Current
8 amps
View Details
4 suppliers