Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized CDM10VXTSA1

Description
Win Source Part Number: 1005114-CDM10VXTSA1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Dimming Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 11V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: PG-SOT23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: CDM10VXTSA1TR,2156-C DM10VXTSA1,CDM10VXTS A1CT,SP001424754,INF INFCDM10VXTSA1,CDM10 VXTSA1DKR Base Product Number: CDM10
Request a Quote Datasheet
Description
Win Source Part Number: 1005114-CDM10VXTSA1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Dimming Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 11V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: PG-SOT23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: CDM10VXTSA1TR,2156-C DM10VXTSA1,CDM10VXTS A1CT,SP001424754,INF INFCDM10VXTSA1,CDM10 VXTSA1DKR Base Product Number: CDM10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1005114-CDM10VXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1005114-CDM10VXTSA1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1005114-CDM10VXTSA1
Win Source Part Number: 1005114-CDM10VXTSA1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Dimming Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 11V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: PG-SOT23-6 Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: CDM10VXTSA1TR,2156-C DM10VXTSA1,CDM10VXTS A1CT,SP001424754,INF INFCDM10VXTSA1,CDM10 VXTSA1DKR Base Product Number: CDM10

Win Source Part Number: 1005114-CDM10VXTSA1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Dimming Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 11V ~ 25V
Package / Case: SOT-23-6
Supplier Device Package: PG-SOT23-6
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: CDM10VXTSA1TR,2156-CDM10VXTSA1,CDM10VXTSA1CT,SP001424754,INFINFCDM10VXTSA1,CDM10VXTSA1DKR
Base Product Number: CDM10

Buy Now Datasheet
Power Management - Specialized - CDM10VXTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
CDM10VXTSA1
Power Management - Specialized CDM10VXTSA1
Dimming Controller PMIC PG-SOT23-6

Dimming Controller PMIC PG-SOT23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1005114-CDM10VXTSA1 CDM10VXTSA1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers