Infineon Technologies AG LED Dimming Driver IC CDM10VD

Description
CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias current: 120µA Dim-to-off: disabled/enabled Benefits Wide input V cc range: 11-25V, extended range down to 6V Variable input frequency PWM mode with fixed 1kHz output frequency Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications EV charging LED strips and signage Light electric vehicles (LEV) Designers who used this product also designed with ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs IRS2982S | AC-DC LED Driver IC ICE2HS01G | Half-bridge and LLC controller IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs IRS2982S | AC-DC LED Driver IC ICE2HS01G | Half-bridge and LLC controller IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1 2
Request a Quote Datasheet
Description
CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias current: 120µA Dim-to-off: disabled/enabled Benefits Wide input V cc range: 11-25V, extended range down to 6V Variable input frequency PWM mode with fixed 1kHz output frequency Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications EV charging LED strips and signage Light electric vehicles (LEV) Designers who used this product also designed with ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs IRS2982S | AC-DC LED Driver IC ICE2HS01G | Half-bridge and LLC controller IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs IRS2982S | AC-DC LED Driver IC ICE2HS01G | Half-bridge and LLC controller IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dimming Driver IC - CDM10VD - Infineon Technologies AG
Neubiberg, Germany
LED Dimming Driver IC
CDM10VD
LED Dimming Driver IC CDM10VD
CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements. Summary of Features Minimum duty cycle: 5% or 10% I out current to drive e.g. optocoplers: 1mA or 5mA PWM output frequency: 1kHz Dimmer/resistor bias current: 120µA Dim-to-off: disabled/enabled Benefits Wide input V cc range: 11-25V, extended range down to 6V Variable input frequency PWM mode with fixed 1kHz output frequency Replaces many external components with single chip reducing BOM and PCB space Minimum variation from device to device Potential Applications LED drivers needing 0-10V dimming circuits Luminaires Troffers Downlights Sconces Undercabinet Office lighting Signage applications Applications EV charging LED strips and signage Light electric vehicles (LEV) Designers who used this product also designed with ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs IRS2982S | AC-DC LED Driver IC ICE2HS01G | Half-bridge and LLC controller IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs IRS2982S | AC-DC LED Driver IC ICE2HS01G | Half-bridge and LLC controller IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs 1 2

CDM10VD is a fully integrated 0-10V dimming interface IC and comes in a 6pin SOT package to cover space requirements on small PCBs. The device is coming in 4 different variants with different feature sets. The CDM10VD family is targeted for various dimming applications in lighting which requires dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler.

CDM10VD replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active, passive and PWM dimming in applications with DIM-to-Off requirements.


Summary of Features

  • Minimum duty cycle: 5% or 10%
  • I out current to drive e.g. optocoplers: 1mA or 5mA
  • PWM output frequency: 1kHz
  • Dimmer/resistor bias current: 120µA
  • Dim-to-off: disabled/enabled

Benefits

  • Wide input V cc range: 11-25V, extended range down to 6V
  • Variable input frequency PWM mode with fixed 1kHz output frequency
  • Replaces many external components with single chip reducing BOM and PCB space
  • Minimum variation from device to device

Potential Applications

  • LED drivers needing 0-10V dimming circuits
  • Luminaires
  • Troffers
  • Downlights
  • Sconces
  • Undercabinet
  • Office lighting
  • Signage applications

Applications

  • EV charging
  • LED strips and signage
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IRS44273L |
    Gate driver ICs
  • IRS2982S |
    AC-DC LED Driver IC
  • ICE2HS01G |
    Half-bridge and LLC controller
  • IPP60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL23N06PJ |
    Gate driver ICs
  • IDH06G65C6 |
    CoolSiC™ Schottky Diodes
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IRS44273L |
    Gate driver ICs
  • IRS2982S |
    AC-DC LED Driver IC
  • ICE2HS01G |
    Half-bridge and LLC controller
  • IPP60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL23N06PJ |
    Gate driver ICs
  • IDH06G65C6 |
    CoolSiC™ Schottky Diodes
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number CDM10VD
Product Name LED Dimming Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A LED Driver IC - 137-TLD5085EJFUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.75 to 45 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - XDPL8220XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 24 volts
Features RoHS Compliant
View Details
5 suppliers
LED Drivers - ICLS6022GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 to 26 volts
View Details
5 suppliers
LED Drivers - 448-ICL8810XUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 24 volts
Features RoHS Compliant
View Details
7 suppliers