Infineon Technologies AG 600V 4A MOSFET Transistor BUZ90A

Description
Trans MOSFET N-CH 600V 4A 3-Pin(3+Tab) TO-220AB Product overview: BUZ90A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ90A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 600V 4A 3-Pin(3+Tab) TO-220AB Product overview: BUZ90A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ90A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A MOSFET Transistor
278-BUZ90A
600V 4A MOSFET Transistor 278-BUZ90A
Trans MOSFET N-CH 600V 4A 3-Pin(3+Tab) TO-220AB Product overview: BUZ90A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ90A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 4A 3-Pin(3+Tab) TO-220AB Product overview: BUZ90A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ90A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238338-BUZ90A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238338-BUZ90A
Discrete Semiconductor Products 238338-BUZ90A
Manufacturer: Infineon Technologies Win Source Part Number: 238338-BUZ90A Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ90A Alternative Parts (Cross-Reference): STP5N60M2; IRFBC30; FDP5N60NZ; MTP3N60; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 238338-BUZ90A
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ90A
Alternative Parts (Cross-Reference): STP5N60M2; IRFBC30; FDP5N60NZ; MTP3N60;
Introduction Date: July 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUZ90A 238338-BUZ90A
Product Name 600V 4A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data