Infineon Technologies AG 800V 3.6A MOSFET Transistor BUZ80A

Description
MOSFET N-CH 800V 3.6A TO220AB Product overview: BUZ80A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ80A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 3.6A TO220AB Product overview: BUZ80A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ80A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 3.6A MOSFET Transistor
278-BUZ80A
800V 3.6A MOSFET Transistor 278-BUZ80A
MOSFET N-CH 800V 3.6A TO220AB Product overview: BUZ80A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ80A can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 3.6A TO220AB Product overview: BUZ80A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ80A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BUZ80AIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ80AIN-ND
Single FETs, MOSFETs BUZ80AIN-ND
N-Channel 800V 3.6A (Tc) 100W (Tc) Through Hole TO-220AB

N-Channel 800V 3.6A (Tc) 100W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ80A - 1025477-BUZ80A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ80A
1025477-BUZ80A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ80A 1025477-BUZ80A
Manufacturer: Infineon Technologies Win Source Part Number: 1025477-BUZ80A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1025477-BUZ80A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUZ80A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUZ80A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUZ80A
MOSFET N-CH 800V 3.6A TO220AB

MOSFET N-CH 800V 3.6A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BUZ80A BUZ80AIN-ND 1025477-BUZ80A BUZ80A
Product Name 800V 3.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ80A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB
Unlock Full Specs
to access all available technical data