Infineon Technologies AG 800V 1.5A MOSFET Transistor BUZ78

Description
Trans MOSFET N-CH 800V 1.5A 3-Pin(3+Tab) TO-220AB Product overview: BUZ78 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ78 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 800V 1.5A 3-Pin(3+Tab) TO-220AB Product overview: BUZ78 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ78 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 1.5A MOSFET Transistor
278-BUZ78
800V 1.5A MOSFET Transistor 278-BUZ78
Trans MOSFET N-CH 800V 1.5A 3-Pin(3+Tab) TO-220AB Product overview: BUZ78 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ78 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 1.5A 3-Pin(3+Tab) TO-220AB Product overview: BUZ78 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ78 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238336-BUZ78 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238336-BUZ78
Discrete Semiconductor Products 238336-BUZ78
Manufacturer: Infineon Technologies Win Source Part Number: 238336-BUZ78 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ78 Alternative Parts (Cross-Reference): BUZ78E3046; BUZ78E3045A; IRFBE20TRLPbF; IRFBE20S; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 238336-BUZ78
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ78
Alternative Parts (Cross-Reference): BUZ78E3046; BUZ78E3045A; IRFBE20TRLPbF; IRFBE20S;
Introduction Date: July 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUZ78 238336-BUZ78
Product Name 800V 1.5A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data