Trans MOSFET N-CH 500V 2.4A 3-Pin(3+Tab) TO-220AB Product overview: BUZ74 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ74 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 238333-BUZ74
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ74
Alternative Parts (Cross-Reference): BUZ74E3046; FDP3N50NZ; IRF820; IRF820L;
Introduction Date: July 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BUZ74 | 238333-BUZ74 |
| Product Name | 500V 2.4A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | TO-220; SOT3 |