Infineon Technologies AG Single FETs, MOSFETs BUZ32

Description
N-Channel 200V 9.5A (Tc) 75W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 200V 9.5A (Tc) 75W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BUZ32IN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ32IN-ND
Single FETs, MOSFETs BUZ32IN-ND
N-Channel 200V 9.5A (Tc) 75W (Tc) Through Hole PG-TO220-3

N-Channel 200V 9.5A (Tc) 75W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
200V 9.5A TO220 MOSFET Transistor
278-BUZ32
200V 9.5A TO220 MOSFET Transistor 278-BUZ32
MOSFET N-CH 200V 9.5A TO220-3 Product overview: BUZ32 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ32 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 9.5A TO220-3 Product overview: BUZ32 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUZ32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUZ32
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUZ32
MOSFET N-CH 200V 9.5A TO220-3

MOSFET N-CH 200V 9.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUZ32IN-ND 278-BUZ32 BUZ32
Product Name Single FETs, MOSFETs 200V 9.5A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AUIRF7647S2TR - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0310 ohms
Package Type MG-WDSON-5
View Details
7 suppliers