Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 E3045A BUZ32 E3045A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913802-BUZ32 E3045A Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 9.5A (Tc) 75W (Tc) Surface Mount PG-TO263-3 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUZ32 E3045A-ND, BUZ32E3045A, BUZ32E3045AT, SP000011346
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913802-BUZ32 E3045A Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 9.5A (Tc) 75W (Tc) Surface Mount PG-TO263-3 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUZ32 E3045A-ND, BUZ32E3045A, BUZ32E3045AT, SP000011346
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 E3045A - 913802-BUZ32 E3045A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 E3045A
913802-BUZ32 E3045A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 E3045A 913802-BUZ32 E3045A
Manufacturer: Infineon Technologies Win Source Part Number: 913802-BUZ32 E3045A Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 9.5A (Tc) 75W (Tc) Surface Mount PG-TO263-3 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUZ32 E3045A-ND, BUZ32E3045A, BUZ32E3045AT, SP000011346

Manufacturer: Infineon Technologies
Win Source Part Number: 913802-BUZ32 E3045A
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 9.5A (Tc) 75W (Tc) Surface Mount PG-TO263-3
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUZ32 E3045A-ND, BUZ32E3045A, BUZ32E3045AT, SP000011346

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 913802-BUZ32 E3045A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 E3045A
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1697499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers