Infineon Technologies AG Single FETs, MOSFETs BUZ31 H3045A

Description
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BUZ31H3045ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ31H3045ATR-ND
Single FETs, MOSFETs BUZ31H3045ATR-ND
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - BUZ31H3045ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ31H3045ACT-ND
Single FETs, MOSFETs BUZ31H3045ACT-ND
N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 14.5A (Tc) 95W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
200V 14.5A MOSFET Transistor
278-BUZ31 H3045A
200V 14.5A MOSFET Transistor 278-BUZ31 H3045A
MOSFET N-CH 200V 14.5A D2PAK Product overview: BUZ31 H3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 14.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ31 H3045A can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 14.5A D2PAK Product overview: BUZ31 H3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 14.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ31 H3045A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 H3045A - 126398-BUZ31 H3045A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 H3045A
126398-BUZ31 H3045A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 H3045A 126398-BUZ31 H3045A
Manufacturer: Infineon Technologies Win Source Part Number: 126398-BUZ31 H3045A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 14.5A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 126398-BUZ31 H3045A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 14.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 1120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUZ31H3045ATR-ND 278-BUZ31 H3045A 126398-BUZ31 H3045A
Product Name Single FETs, MOSFETs 200V 14.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ31 H3045A
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; PG-TO263-3
PD 95000 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data