Infineon Technologies AG Discrete Semiconductor Products BUZ307

Description
Manufacturer: Infineon Technologies Win Source Part Number: 238323-BUZ307 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ307 Alternative Parts (Cross-Reference): SiHFPE30; SiHFPE30-E3; 2SK1846; SPW11N80C3; Introduction Date: September 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 238323-BUZ307 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ307 Alternative Parts (Cross-Reference): SiHFPE30; SiHFPE30-E3; 2SK1846; SPW11N80C3; Introduction Date: September 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238323-BUZ307 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238323-BUZ307
Discrete Semiconductor Products 238323-BUZ307
Manufacturer: Infineon Technologies Win Source Part Number: 238323-BUZ307 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ307 Alternative Parts (Cross-Reference): SiHFPE30; SiHFPE30-E3; 2SK1846; SPW11N80C3; Introduction Date: September 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 238323-BUZ307
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ307
Alternative Parts (Cross-Reference): SiHFPE30; SiHFPE30-E3; 2SK1846; SPW11N80C3;
Introduction Date: September 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
800V 3A MOSFET Transistor
278-BUZ307
800V 3A MOSFET Transistor 278-BUZ307
Trans MOSFET N-CH 800V 3A 3-Pin(3+Tab) TO-218 Product overview: BUZ307 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ307 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 3A 3-Pin(3+Tab) TO-218 Product overview: BUZ307 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ307 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238323-BUZ307 278-BUZ307
Product Name Discrete Semiconductor Products 800V 3A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
Advanced Linear Devices, Inc.
View Details
40 V, P-channel Trench MOSFET - BUK6Y24-40PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -39000 milliamps
View Details
7 suppliers
MOSFETs - 1220607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details