Infineon Technologies AG Discrete Semiconductor Products BUZ21

Description
Manufacturer: Infineon Technologies Win Source Part Number: 238322-BUZ21 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ21 Alternative Parts (Cross-Reference): BUZ21E3045A; MTP33N10EG; BUK9575-100A; IRF540; Introduction Date: January 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 238322-BUZ21 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ21 Alternative Parts (Cross-Reference): BUZ21E3045A; MTP33N10EG; BUK9575-100A; IRF540; Introduction Date: January 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238322-BUZ21 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238322-BUZ21
Discrete Semiconductor Products 238322-BUZ21
Manufacturer: Infineon Technologies Win Source Part Number: 238322-BUZ21 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ21 Alternative Parts (Cross-Reference): BUZ21E3045A; MTP33N10EG; BUK9575-100A; IRF540; Introduction Date: January 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 238322-BUZ21
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ21
Alternative Parts (Cross-Reference): BUZ21E3045A; MTP33N10EG; BUK9575-100A; IRF540;
Introduction Date: January 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238322-BUZ21
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002BKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
6 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers