Infineon Technologies AG 55V 80A MOSFET Transistor BUZ110SLE3045A

Description
Trans MOSFET N-CH 55V 80A T/R Product overview: BUZ110SLE3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SLE3045A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 55V 80A T/R Product overview: BUZ110SLE3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SLE3045A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A MOSFET Transistor
278-BUZ110SLE3045A
55V 80A MOSFET Transistor 278-BUZ110SLE3045A
Trans MOSFET N-CH 55V 80A T/R Product overview: BUZ110SLE3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SLE3045A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 55V 80A T/R Product overview: BUZ110SLE3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SLE3045A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238319-BUZ110SLE3045A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238319-BUZ110SLE3045A
Discrete Semiconductor Products 238319-BUZ110SLE3045A
Manufacturer: Infineon Technologies Win Source Part Number: 238319-BUZ110SLE3045 A Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ110SL Alternative Parts (Cross-Reference): BUZ110SL-E3045; IPB80N06S2L09XT; IPB80N06S2L-09; SPB80N06S2L-09; Introduction Date: January 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 238319-BUZ110SLE3045A
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ110SL
Alternative Parts (Cross-Reference): BUZ110SL-E3045; IPB80N06S2L09XT; IPB80N06S2L-09; SPB80N06S2L-09;
Introduction Date: January 01, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUZ110SLE3045A 238319-BUZ110SLE3045A
Product Name 55V 80A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
55V 75A MOSFET Transistor - 285-BUK7907-55ATE,127 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers