Infineon Technologies AG 55V 80A MOSFET Transistor BUZ110SL

Description
Trans MOSFET N-CH 55V 80A Tube Product overview: BUZ110SL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 55V 80A Tube Product overview: BUZ110SL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A MOSFET Transistor
278-BUZ110SL
55V 80A MOSFET Transistor 278-BUZ110SL
Trans MOSFET N-CH 55V 80A Tube Product overview: BUZ110SL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 55V 80A Tube Product overview: BUZ110SL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ110SL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238318-BUZ110SL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238318-BUZ110SL
Discrete Semiconductor Products 238318-BUZ110SL
Manufacturer: Infineon Technologies Win Source Part Number: 238318-BUZ110SL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ110SL Alternative Parts (Cross-Reference): SPP80N06S2L-09; IPP80N06S2L-07; IPB80N06S2L09XT; IPB80N06S2L-09; Introduction Date: January 01, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 238318-BUZ110SL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ110SL
Alternative Parts (Cross-Reference): SPP80N06S2L-09; IPP80N06S2L-07; IPB80N06S2L09XT; IPB80N06S2L-09;
Introduction Date: January 01, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUZ110SL 238318-BUZ110SL
Product Name 55V 80A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data