Infineon Technologies AG 55V 31A MOSFET Transistor BUZ103S E3045A

Description
Trans MOSFET N-CH 55V 31A T/R Product overview: BUZ103S E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ103S E3045A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 55V 31A T/R Product overview: BUZ103S E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ103S E3045A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 31A MOSFET Transistor
278-BUZ103S E3045A
55V 31A MOSFET Transistor 278-BUZ103S E3045A
Trans MOSFET N-CH 55V 31A T/R Product overview: BUZ103S E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ103S E3045A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 55V 31A T/R Product overview: BUZ103S E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ103S E3045A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238316-BUZ103S E3045A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238316-BUZ103S E3045A
Discrete Semiconductor Products 238316-BUZ103S E3045A
Manufacturer: Infineon Technologies Win Source Part Number: 238316-BUZ103S E3045A Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ103S Alternative Parts (Cross-Reference): BUZ103S-E3045; SPD25N06S2-40; SPD25N06S240NT; IPD25N06S2-40; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 238316-BUZ103S E3045A
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ103S
Alternative Parts (Cross-Reference): BUZ103S-E3045; SPD25N06S2-40; SPD25N06S240NT; IPD25N06S2-40;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUZ103S E3045A 238316-BUZ103S E3045A
Product Name 55V 31A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data