Infineon Technologies AG Discrete Semiconductor Products BUZ101L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 238310-BUZ101L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ101L Alternative Parts (Cross-Reference): BUZ101LE3045A; BUZ10; STK22N05; IPD26N06S2L35XT; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 238310-BUZ101L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ101L Alternative Parts (Cross-Reference): BUZ101LE3045A; BUZ10; STK22N05; IPD26N06S2L35XT; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products
238310-BUZ101L
Discrete Semiconductor Products 238310-BUZ101L
Manufacturer: Infineon Technologies Win Source Part Number: 238310-BUZ101L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ101L Alternative Parts (Cross-Reference): BUZ101LE3045A; BUZ10; STK22N05; IPD26N06S2L35XT; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 238310-BUZ101L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ101L
Alternative Parts (Cross-Reference): BUZ101LE3045A; BUZ10; STK22N05; IPD26N06S2L35XT;
Introduction Date: July 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
278-BUZ101L
N-Channel MOSFET Transistor 278-BUZ101L
N-CHANNEL POWER MOSFET Product overview: BUZ101L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ101L can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: BUZ101L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ101L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUZ101L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUZ101L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUZ101L
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238310-BUZ101L 278-BUZ101L BUZ101L
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details