The BUY06CS23K-01(P) is a 60V N-channel power MOSFET in a TO-257AA package, designed for non-flight applications with the same fit, form, and function as the radiation-hardened (ES) variant but without radiation hardness or screening per ESCC Generic Specification No. 5000 Chart F3. It has a continuous drain current of 23A at 25°C and 19A at 100°C, a maximum drain-source voltage of 60V, and a total power dissipation of 75W at 25°C. The device is hermetically sealed with an operating temperature range of -55°C to 150°C.
Radiation Hard Power Switch 60V/80A
Summary of Features
Potential Applications
Quality level for Engineering Models
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BUY06CS23K-01(P) |
| Product Name | HiRel Radiation Hard PowerMOS Transistor |
| Polarity | N-Channel; N |