Infineon Technologies AG HiRel Radiation Hard PowerMOS Transistor BUY06CS23K-01(ES)

Description
Radiation Hard Power Switch 60V/80A Summary of Features N-channel Low RDS(on) Single Event Effect (SEE) hardened LET 95, Range: 86μm (Pb) VGS = -10V, VDS = 55V, approved VGS = -15V, VDS = 30V; LET 62, Range: 73μm (Xe) VGS = -20V, VDS = 60V, VGS = -25V, VDS = 30V approved Total Ionisation Dose (TID) hardened 100 kRad approved (Level R) Hermetically sealed Potential Applications DC/DC converters Motorcontroller Switch mode power supply Point of load converter ESA Space Qualified ESCC Detail Spec. No.: 5205/032/03 Applications Space applications
Request a Quote
Description
Radiation Hard Power Switch 60V/80A Summary of Features N-channel Low RDS(on) Single Event Effect (SEE) hardened LET 95, Range: 86μm (Pb) VGS = -10V, VDS = 55V, approved VGS = -15V, VDS = 30V; LET 62, Range: 73μm (Xe) VGS = -20V, VDS = 60V, VGS = -25V, VDS = 30V approved Total Ionisation Dose (TID) hardened 100 kRad approved (Level R) Hermetically sealed Potential Applications DC/DC converters Motorcontroller Switch mode power supply Point of load converter ESA Space Qualified ESCC Detail Spec. No.: 5205/032/03 Applications Space applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BUY06CS23K-01(ES) is a hermetically sealed N-channel power MOSFET designed for space applications, rated for 60 V drain-source voltage and 23 A continuous drain current at 25°C. It features radiation hardening with 100 kRad(TID) tolerance (Level R) and Single Event Effect (SEE) immunity up to 95 MeV·cm²/mg for lead ions and 62 MeV·cm²/mg for xenon ions. The device is housed in a TO-257AA package and has a maximum junction-to-case thermal resistance of 1.66 K/W. It meets ESCC Detail Specification 5205/032 and is space qualified.

Datasheet Summary
Powered by GS/AI

BUY06CS23K-01(ES) is a hermetically sealed N-channel power MOSFET designed for space applications, rated for 60 V drain-source voltage and 23 A continuous drain current at 25°C. It features radiation hardening with 100 kRad(TID) tolerance (Level R) and Single Event Effect (SEE) immunity up to 95 MeV·cm²/mg for lead ions and 62 MeV·cm²/mg for xenon ions. The device is housed in a TO-257AA package and has a maximum junction-to-case thermal resistance of 1.66 K/W. It meets ESCC Detail Specification 5205/032 and is space qualified.

Suppliers

Company
Product
Description
Supplier Links
HiRel Radiation Hard PowerMOS Transistor - BUY06CS23K-01(ES) - Infineon Technologies AG
Neubiberg, Germany
HiRel Radiation Hard PowerMOS Transistor
BUY06CS23K-01(ES)
HiRel Radiation Hard PowerMOS Transistor BUY06CS23K-01(ES)
Radiation Hard Power Switch 60V/80A Summary of Features N-channel Low RDS(on) Single Event Effect (SEE) hardened LET 95, Range: 86μm (Pb) VGS = -10V, VDS = 55V, approved VGS = -15V, VDS = 30V; LET 62, Range: 73μm (Xe) VGS = -20V, VDS = 60V, VGS = -25V, VDS = 30V approved Total Ionisation Dose (TID) hardened 100 kRad approved (Level R) Hermetically sealed Potential Applications DC/DC converters Motorcontroller Switch mode power supply Point of load converter ESA Space Qualified ESCC Detail Spec. No.: 5205/032/03 Applications Space applications

Radiation Hard Power Switch 60V/80A


Summary of Features

  • N-channel
  • Low RDS(on)
  • Single Event Effect (SEE) hardened
    LET 95, Range: 86μm (Pb) VGS = -10V, VDS = 55V, approved VGS = -15V, VDS = 30V;
    LET 62, Range: 73μm (Xe) VGS = -20V, VDS = 60V, VGS = -25V, VDS = 30V approved
  • Total Ionisation Dose (TID) hardened 100 kRad approved (Level R)
  • Hermetically sealed

Potential Applications

  • DC/DC converters
  • Motorcontroller
  • Switch mode power supply
  • Point of load converter

ESA Space Qualified ESCC Detail Spec. No.: 5205/032/03


Applications

  • Space applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Transistors
Product Number BUY06CS23K-01(ES)
Product Name HiRel Radiation Hard PowerMOS Transistor
Polarity N-Channel; N
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers
IGBTs - 2156608 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers
Single FETs, MOSFETs - AUIRFS3006-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers