Radiation tolerant, 150V, 98A, N-channel MOSFET, PG-TO247, 30krad(Si)TID
Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUP15CN027E-01 |
| Product Name | High Reliability - NewSpace - Radiation tolerant power - Rad tolerant MOSFETs - BUP15CN027E-01 |
| Polarity | N-Channel; N |
| VGS(off) | 2 to 4 volts |
| rDS(on) | 0.0270 ohms |