Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTT62004ESAXUMA1 BTT62004ESAXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 851290-BTT62004ESAXU MA1 Series: Automotive, AEC-Q100, PROFET® Features: Power Switch/Driver Package: Reel - TR Family Name: BTT62004 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: BTT62004ESAXUMA1-ND, 448-BTT62004ESAXUMA1 DKR, 448-BTT62004ESAXUMA1 CT, 448-BTT62004ESAXUMA1 TR, SP002479018
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 851290-BTT62004ESAXU MA1 Series: Automotive, AEC-Q100, PROFET® Features: Power Switch/Driver Package: Reel - TR Family Name: BTT62004 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: BTT62004ESAXUMA1-ND, 448-BTT62004ESAXUMA1 DKR, 448-BTT62004ESAXUMA1 CT, 448-BTT62004ESAXUMA1 TR, SP002479018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTT62004ESAXUMA1 - BTT62004ESAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTT62004ESAXUMA1
BTT62004ESAXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTT62004ESAXUMA1 BTT62004ESAXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 851290-BTT62004ESAXU MA1 Series: Automotive, AEC-Q100, PROFET® Features: Power Switch/Driver Package: Reel - TR Family Name: BTT62004 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001 Other Part Number: BTT62004ESAXUMA1-ND, 448-BTT62004ESAXUMA1 DKR, 448-BTT62004ESAXUMA1 CT, 448-BTT62004ESAXUMA1 TR, SP002479018

Manufacturer: Infineon Technologies
Win Source Part Number: 851290-BTT62004ESAXUMA1
Series: Automotive, AEC-Q100, PROFET®
Features: Power Switch/Driver
Package: Reel - TR
Family Name: BTT62004
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8542.39.0001
Other Part Number: BTT62004ESAXUMA1-ND, 448-BTT62004ESAXUMA1DKR, 448-BTT62004ESAXUMA1CT, 448-BTT62004ESAXUMA1TR, SP002479018

Buy Now Datasheet
Power Load Sw, Aec-Q100, -40 To 150Deg C Rohs Compliant Infineon - 41AH1858 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, -40 To 150Deg C Rohs Compliant Infineon
41AH1858
Power Load Sw, Aec-Q100, -40 To 150Deg C Rohs Compliant Infineon 41AH1858
POWER LOAD SW, AEC-Q100, -40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SW, AEC-Q100, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTT62004ESAXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTT62004ESAXUMA1
PMIC - Power Distribution Switches, Load Drivers BTT62004ESAXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-24

IC PWR SWTCH N-CHAN 1:1 TSDSO-24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTT62004ESAXUMA1 41AH1858 BTT62004ESAXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTT62004ESAXUMA1 Power Load Sw, Aec-Q100, -40 To 150Deg C Rohs Compliant Infineon PMIC - Power Distribution Switches, Load Drivers
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details