Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTT62004EMAXUMA1

Description
IC PWR SWITCH N-CHAN 1:1 24SSOP
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTT62004EMAXUMA1
PMIC - Power Distribution Switches, Load Drivers BTT62004EMAXUMA1
IC PWR SWITCH N-CHAN 1:1 24SSOP

IC PWR SWITCH N-CHAN 1:1 24SSOP

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 28V, Ssop-24; Power Load Switch Type Infineon - 12AC9483 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 28V, Ssop-24; Power Load Switch Type Infineon
12AC9483
Power Load Sw, Aec-Q100, 28V, Ssop-24; Power Load Switch Type Infineon 12AC9483
POWER LOAD SW, AEC-Q100, 28V, SSOP-24; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:9A; On State Resistance:0.2ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 28V, SSOP-24; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:9A; On State Resistance:0.2ohm; Distribution Switch Case Style:SSOP; No. of Pins:24Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTT62004EMAXUMA1 12AC9483
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 28V, Ssop-24; Power Load Switch Type Infineon
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-5 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details