Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTT62001EJAXUMA1

Description
Win Source Part Number: 1129854-BTT62001EJAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 5 ~ 36V Rds On (Typ): 200mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-8-43-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTT6200-1EJA; BTT62001EJA; SP001070122; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001070122,BTT62001 EJAXUMA1TR,2156-BTT6 2001EJAXUMA1,BTT6200 1EJAXUMA1CT,BTT62001 EJAXUMA1DKR,IFEINFBT T62001EJAXUMA1 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1129854-BTT62001EJAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 5 ~ 36V Rds On (Typ): 200mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-8-43-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTT6200-1EJA; BTT62001EJA; SP001070122; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001070122,BTT62001 EJAXUMA1TR,2156-BTT6 2001EJAXUMA1,BTT6200 1EJAXUMA1CT,BTT62001 EJAXUMA1DKR,IFEINFBT T62001EJAXUMA1 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1129854-BTT62001EJAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1129854-BTT62001EJAXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1129854-BTT62001EJAXUMA1
Win Source Part Number: 1129854-BTT62001EJAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 5 ~ 36V Rds On (Typ): 200mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-8-43-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTT6200-1EJA; BTT62001EJA; SP001070122; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001070122,BTT62001 EJAXUMA1TR,2156-BTT6 2001EJAXUMA1,BTT6200 1EJAXUMA1CT,BTT62001 EJAXUMA1DKR,IFEINFBT T62001EJAXUMA1 Product Status: Last Time Buy

Win Source Part Number: 1129854-BTT62001EJAXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 5 ~ 36V
Rds On (Typ): 200mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-8-43-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTT6200-1EJA; BTT62001EJA; SP001070122;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001070122,BTT62001EJAXUMA1TR,2156-BTT62001EJAXUMA1,BTT62001EJAXUMA1CT,BTT62001EJAXUMA1DKR,IFEINFBTT62001EJAXUMA1
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1129854-BTT62001EJAXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details