Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers BTS7960P

Description
Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BTS7960P-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTS7960P-ND
Full, Half-Bridge (H Bridge) Drivers BTS7960P-ND
Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7

Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7960P - 864890-BTS7960P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7960P
864890-BTS7960P
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7960P 864890-BTS7960P
Manufacturer: Infineon Technologies Win Source Part Number: 864890-BTS7960P Series: NovalithIC™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7 Package: Tube Package: TO-220-7 (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: BTS7960 Categories: Integrated Circuits (ICs) Case / Package: P-TO220-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 864890-BTS7960P
Series: NovalithIC™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7
Package: Tube
Package: TO-220-7 (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BTS7960
Categories: Integrated Circuits (ICs)
Case / Package: P-TO220-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BTS7960P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BTS7960P
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BTS7960P
IC HALF BRIDGE DRVR 40A TO220-7

IC HALF BRIDGE DRVR 40A TO220-7

Supplier's Site
Full Half-Bridge Drivers - BTS7960P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7960P
Full Half-Bridge Drivers BTS7960P
Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7

Half Bridge Driver DC Motors, General Purpose DMOS P-TO220-7

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number BTS7960P-ND 864890-BTS7960P BTS7960P BTS7960P
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BTS7960P Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 27.5 volts 27.5 to 5.5 volts 5.5 to 27.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-220-7 Formed Leads P-TO220-7 TO-220-7 Formed Leads
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512EETTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - SI53302-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CDCLVP2106RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details