Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTS7930B BTS7930B

Description
Manufacturer: Infineon Technologies Win Source Part Number: 125517-BTS7930B Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 28 V Rds On (Typ): 18 mOhm LS, 10 mOhm HS Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO-263-7 Supply Voltage - Operating: 5.5 V to 28 V Channel Output Current: 20A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 125517-BTS7930B Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 28 V Rds On (Typ): 18 mOhm LS, 10 mOhm HS Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO-263-7 Supply Voltage - Operating: 5.5 V to 28 V Channel Output Current: 20A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7930B - 125517-BTS7930B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7930B
125517-BTS7930B
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7930B 125517-BTS7930B
Manufacturer: Infineon Technologies Win Source Part Number: 125517-BTS7930B Packaging: Reel - TR Features: Latch Function, Slew Rate Controlled, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 28 V Rds On (Typ): 18 mOhm LS, 10 mOhm HS Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO-263-7 Supply Voltage - Operating: 5.5 V to 28 V Channel Output Current: 20A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 125517-BTS7930B
Packaging: Reel - TR
Features: Latch Function, Slew Rate Controlled, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 18 mOhm LS, 10 mOhm HS
Load Type: Inductive
Current - Peak Output: 50A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO-263-7
Supply Voltage - Operating: 5.5 V to 28 V
Channel Output Current: 20A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BTS7930BINTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTS7930BINTR-ND
Full, Half-Bridge (H Bridge) Drivers BTS7930BINTR-ND
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet
Full Half-Bridge Drivers - BTS7930B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7930B
Full Half-Bridge Drivers BTS7930B
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 125517-BTS7930B BTS7930BINTR-ND BTS7930B
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTS7930B Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 28 volts 5.5 to 28 volts 5.5 to 28 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type P-TO-263-7 TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI53320-B-GT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CDCV304PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details