Infineon Technologies AG FET, MOSFET Arrays BTS7904SAKSA1

Description
Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Through Hole PG-TO220-5-13
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Through Hole PG-TO220-5-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - BTS7904SAKSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BTS7904SAKSA1-ND
FET, MOSFET Arrays BTS7904SAKSA1-ND
Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Through Hole PG-TO220-5-13

Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Through Hole PG-TO220-5-13

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1314804-BTS7904SAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1314804-BTS7904SAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1314804-BTS7904SAKSA1
Win Source Part Number: 1314804-BTS7904SAKSA 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: OptiMOS™ Package: Tube FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 55V, 30V Current - Continuous Drain (Id) @ 25°C: 40A Rds On (Max) @ Id, Vgs: 12mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 40µA Power - Max: 69W, 96W Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: PG-TO220-5-13 Gate Charge (Qg) (Max) @ Vgs: 123nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 6100pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Product Status: Obsolete

Win Source Part Number: 1314804-BTS7904SAKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: OptiMOS™
Package: Tube
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 55V, 30V
Current - Continuous Drain (Id) @ 25°C: 40A
Rds On (Max) @ Id, Vgs: 12mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 40µA
Power - Max: 69W, 96W
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: PG-TO220-5-13
Gate Charge (Qg) (Max) @ Vgs: 123nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 6100pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BTS7904SAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BTS7904SAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BTS7904SAKSA1
MOSFET N/P-CH 55V/30V 40A TO220

MOSFET N/P-CH 55V/30V 40A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number BTS7904SAKSA1-ND 1314804-BTS7904SAKSA1 BTS7904SAKSA1
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-5 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers