Infineon Technologies AG FET, MOSFET Arrays BTS7904BATMA1

Description
Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Surface Mount PG-TO263-5-1
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Surface Mount PG-TO263-5-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - BTS7904BATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BTS7904BATMA1TR-ND
FET, MOSFET Arrays BTS7904BATMA1TR-ND
Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Surface Mount PG-TO263-5-1

Mosfet Array N and P-Channel 55V, 30V 40A 69W, 96W Surface Mount PG-TO263-5-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904BATMA1 - 770608-BTS7904BATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904BATMA1
770608-BTS7904BATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904BATMA1 770608-BTS7904BATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770608-BTS7904BATMA1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 40A Power - Max: 69W, 96W Part Status: Obsolete(EOL) Family Name: BTS7904BATMA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO263-5 Drain Source Voltage: 55V, 30V Vgs(th) (Maximum) @ Id: 2.2V @ 40μA Gate Charge (Qg) (Maximum) @ Vgs: 121nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6100pF @ 25V Rds On (Maximum) @ Id, Vgs: 11.7 mOhm @ 20A, 10V Introduction Date: July 18, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770608-BTS7904BATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 40A
Power - Max: 69W, 96W
Part Status: Obsolete(EOL)
Family Name: BTS7904BATMA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO263-5
Drain Source Voltage: 55V, 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 40μA
Gate Charge (Qg) (Maximum) @ Vgs: 121nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6100pF @ 25V
Rds On (Maximum) @ Id, Vgs: 11.7 mOhm @ 20A, 10V
Introduction Date: July 18, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BTS7904BATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BTS7904BATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BTS7904BATMA1
MOSFET N/P-CH 55V/30V 40A TO263

MOSFET N/P-CH 55V/30V 40A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BTS7904BATMA1TR-ND 770608-BTS7904BATMA1 BTS7904BATMA1
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS7904BATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details