Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTS7810K BTS7810K

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201572-BTS7810K Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 14 mOhm LS, 26 mOhm HS Load Type: Inductive Current - Peak Output: 42A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO263-15 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201572-BTS7810K Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 14 mOhm LS, 26 mOhm HS Load Type: Inductive Current - Peak Output: 42A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO263-15 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7810K - 201572-BTS7810K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7810K
201572-BTS7810K
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7810K 201572-BTS7810K
Manufacturer: Infineon Technologies Win Source Part Number: 201572-BTS7810K Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 14 mOhm LS, 26 mOhm HS Load Type: Inductive Current - Peak Output: 42A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-TO263-15 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201572-BTS7810K
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 14 mOhm LS, 26 mOhm HS
Load Type: Inductive
Current - Peak Output: 42A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO263-15
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 201572-BTS7810K
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTS7810K
Supply Voltage 1.8 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8430EEK - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 36 volts
View Details
Clock Buffers, Drivers - CDC391DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details