Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTS7751G BTS7751G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201571-BTS7751G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 14A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201571-BTS7751G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 14A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7751G - 201571-BTS7751G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7751G
201571-BTS7751G
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7751G 201571-BTS7751G
Manufacturer: Infineon Technologies Win Source Part Number: 201571-BTS7751G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 14A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201571-BTS7751G
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 45 mOhm LS, 70 mOhm HS
Load Type: Inductive
Current - Peak Output: 14A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-28
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 201571-BTS7751G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTS7751G
Supply Voltage 1.8 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.7KV Gate Driver IC - 906-1ED3860MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
UC1707-SP Complementary High Speed Power Drivers - 5962-8761901VEA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230BB-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details