Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers BTS7750GP

Description
Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BTS7750GP-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTS7750GP-ND
Full, Half-Bridge (H Bridge) Drivers BTS7750GP-ND
Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1

Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7750GP - 1155627-BTS7750GP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7750GP
1155627-BTS7750GP
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7750GP 1155627-BTS7750GP
Manufacturer: Infineon Technologies Win Source Part Number: 1155627-BTS7750GP Series: TrilithIC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: TO-263-18 (15 Leads + 3 Tabs) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 1.8 V ~ 42 V Interface: Logic Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 1.8 V ~ 42 V Rds On (Typ): 45 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 12A Family Name: BTS 7750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: P-TO263-15 Alternative Parts (Cross-Reference): BTS7750GT; BTS 7750 G; BTS7750GPT; Introduction Date: January 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1155627-BTS7750GP
Series: TrilithIC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: TO-263-18 (15 Leads + 3 Tabs)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 1.8 V ~ 42 V
Interface: Logic
Fault Protection: ESD, Over Temperature, Short Circuit, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Voltage - Load: 1.8 V ~ 42 V
Rds On (Typ): 45 mOhm LS, 70 mOhm HS
Load Type: Inductive
Current - Peak Output: 12A
Family Name: BTS 7750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: P-TO263-15
Alternative Parts (Cross-Reference): BTS7750GT; BTS 7750 G; BTS7750GPT;
Introduction Date: January 30, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BTS7750GP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7750GP
Full Half-Bridge Drivers BTS7750GP
Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1

Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BTS7750GP-ND 1155627-BTS7750GP BTS7750GP
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BTS7750GP Full Half-Bridge Drivers
Supply Voltage 1.8 to 42 volts 1.8 to 42 volts 1.8 to 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-263-18 (15 Leads + 3 Tabs) TO-263-18 (15 Leads + 3 Tabs)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6818KEPTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Isolation, Si822x/3x Isolated Gate Drivers - Si8220BD-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details
Clock Buffers, Drivers - CDC391DG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details